Capital Lighting, Inc. 60-4985 Exterior -Wall Mount 309323

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.87 Height: 19.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Rustic Bronze Product Name: 26W GU24 Base Lamp Included Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.87 Height: 19.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Rustic Bronze Product Name: 26W GU24 Base Lamp Included Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4985 Exterior -Wall Mount - 309323 - Capital Lighting, Inc.
Columbus, OH, USA
60-4985 Exterior -Wall Mount
309323
60-4985 Exterior -Wall Mount 309323
PRODUCT DETAILS / SPECS Width/Dia: 9.87 Height: 19.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Rustic Bronze Product Name: 26W GU24 Base Lamp Included Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 9.87
Height: 19.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Rustic Bronze
Product Name: 26W GU24 Base Lamp Included
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309323
Product Name 60-4985 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details