Capital Lighting, Inc. 60-4988 Exterior -Wall Mount 309322

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Rustic Bronze Product Name: 26W GU24 Base Lamp Included Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Rustic Bronze Product Name: 26W GU24 Base Lamp Included Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4988 Exterior -Wall Mount - 309322 - Capital Lighting, Inc.
Columbus, OH, USA
60-4988 Exterior -Wall Mount
309322
60-4988 Exterior -Wall Mount 309322
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Rustic Bronze Product Name: 26W GU24 Base Lamp Included Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.25
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Rustic Bronze
Product Name: 26W GU24 Base Lamp Included
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309322
Product Name 60-4988 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details