Capital Lighting, Inc. 60-4986 Exterior -Wall Mount 309321

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.87 Height: 19.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Textured Black Product Name: 26W GU24 Base Lamp Included Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.87 Height: 19.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Textured Black Product Name: 26W GU24 Base Lamp Included Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4986 Exterior -Wall Mount - 309321 - Capital Lighting, Inc.
Columbus, OH, USA
60-4986 Exterior -Wall Mount
309321
60-4986 Exterior -Wall Mount 309321
PRODUCT DETAILS / SPECS Width/Dia: 9.87 Height: 19.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Textured Black Product Name: 26W GU24 Base Lamp Included Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 9.87
Height: 19.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Textured Black
Product Name: 26W GU24 Base Lamp Included
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309321
Product Name 60-4986 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details