PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.75
Bulb
Finish: Rustic Bronze
Product Name: One Light Outdoor Wall
Glass: Clear Beveled
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 309316 |
| Product Name | 60-4962 Exterior -Wall Mount |
| Application | Residential; Outdoor |