Capital Lighting, Inc. 60-4969 Exterior -Wall Mount 309309

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.25 Bulb Type: Candelabra Finish: Textured Black Product Name: Three Light Outdoor Wall Glass: Clear Beveled
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.25 Bulb Type: Candelabra Finish: Textured Black Product Name: Three Light Outdoor Wall Glass: Clear Beveled

Suppliers

Company
Product
Description
Supplier Links
60-4969 Exterior -Wall Mount - 309309 - Capital Lighting, Inc.
Columbus, OH, USA
60-4969 Exterior -Wall Mount
309309
60-4969 Exterior -Wall Mount 309309
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.25 Bulb Type: Candelabra Finish: Textured Black Product Name: Three Light Outdoor Wall Glass: Clear Beveled

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.25
Bulb
Type: Candelabra
Finish: Textured Black
Product Name: Three Light Outdoor Wall
Glass: Clear Beveled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309309
Product Name 60-4969 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details