PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.25
Bulb
Finish: White
Product Name: One Light Outdoor Post
Glass: Clear Beveled
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 309303 |
| Product Name | 60-4974 Exterior -Post/Pier Head |
| Application | Residential; Outdoor |