Capital Lighting, Inc. 60-5132 Bathroom Fixtures-Two Lights 309185

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Prairie Bronze Product Name: Two Light Vanity Fixture Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Prairie Bronze Product Name: Two Light Vanity Fixture Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5132 Bathroom Fixtures-Two Lights - 309185 - Capital Lighting, Inc.
Columbus, OH, USA
60-5132 Bathroom Fixtures-Two Lights
309185
60-5132 Bathroom Fixtures-Two Lights 309185
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Prairie Bronze Product Name: Two Light Vanity Fixture Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.00
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Prairie Bronze
Product Name: Two Light Vanity Fixture
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309185
Product Name 60-5132 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details