Capital Lighting, Inc. 60-5035 Mid. Chandeliers-Glass Up 309166

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: A-19 Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: A-19 Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5035 Mid. Chandeliers-Glass Up - 309166 - Capital Lighting, Inc.
Columbus, OH, USA
60-5035 Mid. Chandeliers-Glass Up
309166
60-5035 Mid. Chandeliers-Glass Up 309166
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: A-19 Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.00
Bulb
Type: A-19
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Product Name: Five Light Chandelier
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309166
Product Name 60-5035 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details