Capital Lighting, Inc. 60-5034 Bathroom Fixtures-Four Lights 309164

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 11.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity Fixture Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 11.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity Fixture Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5034 Bathroom Fixtures-Four Lights - 309164 - Capital Lighting, Inc.
Columbus, OH, USA
60-5034 Bathroom Fixtures-Four Lights
309164
60-5034 Bathroom Fixtures-Four Lights 309164
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 11.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Vanity Fixture Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 11.00
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Vanity Fixture
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309164
Product Name 60-5034 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details