Capital Lighting, Inc. 60-5036 Mid. Chandeliers-Glass Up 309163

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5036 Mid. Chandeliers-Glass Up - 309163 - Capital Lighting, Inc.
Columbus, OH, USA
60-5036 Mid. Chandeliers-Glass Up
309163
60-5036 Mid. Chandeliers-Glass Up 309163
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 23.00
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Chandelier
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309163
Product Name 60-5036 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details