Capital Lighting, Inc. 60-5037 Mini Pendants-Rod 309162

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 50.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 50.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5037 Mini Pendants-Rod - 309162 - Capital Lighting, Inc.
Columbus, OH, USA
60-5037 Mini Pendants-Rod
309162
60-5037 Mini Pendants-Rod 309162
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 50.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 5.12
Height: 50.50
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309162
Product Name 60-5037 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details