Capital Lighting, Inc. 60-5108 Pendants-Drum Shade 309159

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Pendant

Suppliers

Company
Product
Description
Supplier Links
60-5108 Pendants-Drum Shade - 309159 - Capital Lighting, Inc.
Columbus, OH, USA
60-5108 Pendants-Drum Shade
309159
60-5108 Pendants-Drum Shade 309159
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 19.75
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Four Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309159
Product Name 60-5108 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details