Capital Lighting, Inc. 60-5111 Sconces-Single Glass 309157

Description
PRODUCT DETAILS / SPECS Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Hazel Bronze Product Name: One Light Vanity Fixture Glass: Frosted
Description
PRODUCT DETAILS / SPECS Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Hazel Bronze Product Name: One Light Vanity Fixture Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5111 Sconces-Single Glass - 309157 - Capital Lighting, Inc.
Columbus, OH, USA
60-5111 Sconces-Single Glass
309157
60-5111 Sconces-Single Glass 309157
PRODUCT DETAILS / SPECS Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Hazel Bronze Product Name: One Light Vanity Fixture Glass: Frosted

PRODUCT DETAILS / SPECS
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Hazel Bronze
Product Name: One Light Vanity Fixture
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309157
Product Name 60-5111 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details