Capital Lighting, Inc. 60-5115 Mini Pendants-Rod 309151

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.62 Height: 52.75 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Hazel Bronze Product Name: One Light Mini Pendant Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.62 Height: 52.75 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Hazel Bronze Product Name: One Light Mini Pendant Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5115 Mini Pendants-Rod - 309151 - Capital Lighting, Inc.
Columbus, OH, USA
60-5115 Mini Pendants-Rod
309151
60-5115 Mini Pendants-Rod 309151
PRODUCT DETAILS / SPECS Width/Dia: 6.62 Height: 52.75 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Hazel Bronze Product Name: One Light Mini Pendant Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 6.62
Height: 52.75
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Hazel Bronze
Product Name: One Light Mini Pendant
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309151
Product Name 60-5115 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details