Capital Lighting, Inc. 60-5026 Mini Pendants-Rod 309144

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 5.25 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Mini Pendant Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 5.25 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Mini Pendant Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
60-5026 Mini Pendants-Rod - 309144 - Capital Lighting, Inc.
Columbus, OH, USA
60-5026 Mini Pendants-Rod
309144
60-5026 Mini Pendants-Rod 309144
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 5.25 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Mini Pendant Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 5.25
Bulb
Type: G16-1/2
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Mini Pendant
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309144
Product Name 60-5026 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details