Capital Lighting, Inc. 60-5028 Semi-Flush Mts.-Other 309141

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Semi Flush Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Semi Flush Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
60-5028 Semi-Flush Mts.-Other - 309141 - Capital Lighting, Inc.
Columbus, OH, USA
60-5028 Semi-Flush Mts.-Other
309141
60-5028 Semi-Flush Mts.-Other 309141
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Semi Flush Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Bulb
Type: G16-1/2
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Semi Flush
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309141
Product Name 60-5028 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details