Capital Lighting, Inc. 60-5044 Semi-Flush Mts.-Bowl Style 309135

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semi Flush Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semi Flush Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5044 Semi-Flush Mts.-Bowl Style - 309135 - Capital Lighting, Inc.
Columbus, OH, USA
60-5044 Semi-Flush Mts.-Bowl Style
309135
60-5044 Semi-Flush Mts.-Bowl Style 309135
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Semi Flush Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 11.00
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Semi Flush
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309135
Product Name 60-5044 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details