Capital Lighting, Inc. 60-5042 Mid. Chandeliers-Glass Down 309130

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5042 Mid. Chandeliers-Glass Down - 309130 - Capital Lighting, Inc.
Columbus, OH, USA
60-5042 Mid. Chandeliers-Glass Down
309130
60-5042 Mid. Chandeliers-Glass Down 309130
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 19.00
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Chandelier
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309130
Product Name 60-5042 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details