Capital Lighting, Inc. 60-5107 Semi-Flush Mts.-Drum Shade 309128

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.12 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.12 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Semi Flush

Suppliers

Company
Product
Description
Supplier Links
60-5107 Semi-Flush Mts.-Drum Shade - 309128 - Capital Lighting, Inc.
Columbus, OH, USA
60-5107 Semi-Flush Mts.-Drum Shade
309128
60-5107 Semi-Flush Mts.-Drum Shade 309128
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.12 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.12
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309128
Product Name 60-5107 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details