Capital Lighting, Inc. 60-5106 Island/Pool Table-3 Light Bar 309125

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 17.37 Length 17.37 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Island Pendant Glass: Oval Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 17.37 Length 17.37 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Island Pendant Glass: Oval Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5106 Island/Pool Table-3 Light Bar - 309125 - Capital Lighting, Inc.
Columbus, OH, USA
60-5106 Island/Pool Table-3 Light Bar
309125
60-5106 Island/Pool Table-3 Light Bar 309125
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 17.37 Length 17.37 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Island Pendant Glass: Oval Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 17.37
Length 17.37
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Island Pendant
Glass: Oval Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309125
Product Name 60-5106 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details