Capital Lighting, Inc. 60-5105 Mini Pendants-Rod 309122

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 45.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Mini Pendant Glass: Oval Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 45.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Mini Pendant Glass: Oval Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5105 Mini Pendants-Rod - 309122 - Capital Lighting, Inc.
Columbus, OH, USA
60-5105 Mini Pendants-Rod
309122
60-5105 Mini Pendants-Rod 309122
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 45.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Mini Pendant Glass: Oval Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 45.00
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Mini Pendant
Glass: Oval Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309122
Product Name 60-5105 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details