Capital Lighting, Inc. 60-5064 Semi-Flush Mts.-Bowl Style 309105

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: 13w GU24 Lamps Included Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: 13w GU24 Lamps Included Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5064 Semi-Flush Mts.-Bowl Style - 309105 - Capital Lighting, Inc.
Columbus, OH, USA
60-5064 Semi-Flush Mts.-Bowl Style
309105
60-5064 Semi-Flush Mts.-Bowl Style 309105
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: 13w GU24 Lamps Included Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 11.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: 13w GU24 Lamps Included
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309105
Product Name 60-5064 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details