Capital Lighting, Inc. 60-5063 Mid. Chandeliers-Glass Down 309102

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: 13w GU24 Lamps Included Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: 13w GU24 Lamps Included Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5063 Mid. Chandeliers-Glass Down - 309102 - Capital Lighting, Inc.
Columbus, OH, USA
60-5063 Mid. Chandeliers-Glass Down
309102
60-5063 Mid. Chandeliers-Glass Down 309102
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: 13w GU24 Lamps Included Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 20.00
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Brushed Nickel
Product Name: 13w GU24 Lamps Included
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309102
Product Name 60-5063 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details