Capital Lighting, Inc. 60-5134 Bathroom Fixtures-Four Lights 309099

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 11.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Prairie Bronze Product Name: Four Light Vanity Fixture Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 11.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Prairie Bronze Product Name: Four Light Vanity Fixture Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5134 Bathroom Fixtures-Four Lights - 309099 - Capital Lighting, Inc.
Columbus, OH, USA
60-5134 Bathroom Fixtures-Four Lights
309099
60-5134 Bathroom Fixtures-Four Lights 309099
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 11.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Prairie Bronze Product Name: Four Light Vanity Fixture Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 11.00
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Prairie Bronze
Product Name: Four Light Vanity Fixture
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309099
Product Name 60-5134 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details