Capital Lighting, Inc. 60-5137 Mini Pendants-Rod 309096

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 50.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Prairie Bronze Product Name: One Light Mini Pendant Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 50.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Prairie Bronze Product Name: One Light Mini Pendant Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5137 Mini Pendants-Rod - 309096 - Capital Lighting, Inc.
Columbus, OH, USA
60-5137 Mini Pendants-Rod
309096
60-5137 Mini Pendants-Rod 309096
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 50.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Prairie Bronze Product Name: One Light Mini Pendant Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 5.12
Height: 50.50
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Prairie Bronze
Product Name: One Light Mini Pendant
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309096
Product Name 60-5137 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details