Capital Lighting, Inc. 60-5154 Bathroom Fixtures-Four Lights 309076

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 11.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Prairie Bronze Product Name: 13w GU24 Lamps Included Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 11.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Prairie Bronze Product Name: 13w GU24 Lamps Included Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5154 Bathroom Fixtures-Four Lights - 309076 - Capital Lighting, Inc.
Columbus, OH, USA
60-5154 Bathroom Fixtures-Four Lights
309076
60-5154 Bathroom Fixtures-Four Lights 309076
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 11.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Prairie Bronze Product Name: 13w GU24 Lamps Included Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 11.00
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Prairie Bronze
Product Name: 13w GU24 Lamps Included
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309076
Product Name 60-5154 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details