Capital Lighting, Inc. 60-5153 Bathroom Fixtures-Three Lights 309074

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Prairie Bronze Product Name: 13w GU24 Lamps Included Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Prairie Bronze Product Name: 13w GU24 Lamps Included Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
60-5153 Bathroom Fixtures-Three Lights - 309074 - Capital Lighting, Inc.
Columbus, OH, USA
60-5153 Bathroom Fixtures-Three Lights
309074
60-5153 Bathroom Fixtures-Three Lights 309074
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Prairie Bronze Product Name: 13w GU24 Lamps Included Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 10.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Prairie Bronze
Product Name: 13w GU24 Lamps Included
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 309074
Product Name 60-5153 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details