Capital Lighting, Inc. LS-16011SS/FRO Sconces-Single Glass 307994

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Steel Weight: 3.2 Product Name: One Light Wall Sconce UPC: 088675450405 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Steel Weight: 3.2 Product Name: One Light Wall Sconce UPC: 088675450405 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16011SS/FRO Sconces-Single Glass - 307994 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16011SS/FRO Sconces-Single Glass
307994
LS-16011SS/FRO Sconces-Single Glass 307994
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Steel Weight: 3.2 Product Name: One Light Wall Sconce UPC: 088675450405 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Steel
Weight: 3.2
Product Name: One Light Wall Sconce
UPC: 088675450405
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307994
Product Name LS-16011SS/FRO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details