Capital Lighting, Inc. LS-16881PS/FRO Sconces-Single Glass 307992

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Weight: 2.8 Product Name: One Light Wall Sconce UPC: 088675447276 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Weight: 2.8 Product Name: One Light Wall Sconce UPC: 088675447276 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-16881PS/FRO Sconces-Single Glass - 307992 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16881PS/FRO Sconces-Single Glass
307992
LS-16881PS/FRO Sconces-Single Glass 307992
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Weight: 2.8 Product Name: One Light Wall Sconce UPC: 088675447276 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Polished Steel
Weight: 2.8
Product Name: One Light Wall Sconce
UPC: 088675447276
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307992
Product Name LS-16881PS/FRO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details