Capital Lighting, Inc. LS-16021PS/FRO Sconces-Single Glass 307991

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Steel Weight: 5.6 Product Name: Two Light Wall Sconce UPC: 088675450443 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Steel Weight: 5.6 Product Name: Two Light Wall Sconce UPC: 088675450443 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16021PS/FRO Sconces-Single Glass - 307991 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16021PS/FRO Sconces-Single Glass
307991
LS-16021PS/FRO Sconces-Single Glass 307991
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Steel Weight: 5.6 Product Name: Two Light Wall Sconce UPC: 088675450443 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 11.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Polished Steel
Weight: 5.6
Product Name: Two Light Wall Sconce
UPC: 088675450443
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307991
Product Name LS-16021PS/FRO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details