Capital Lighting, Inc. LS-16023C/FRO Sconces-Single Glass 307990

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.25 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Chrome Weight: 2.6 Product Name: One Light Wall Sconce UPC: 088675450450 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.25 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Chrome Weight: 2.6 Product Name: One Light Wall Sconce UPC: 088675450450 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16023C/FRO Sconces-Single Glass - 307990 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16023C/FRO Sconces-Single Glass
307990
LS-16023C/FRO Sconces-Single Glass 307990
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.25 Extension: 3.75 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Chrome Weight: 2.6 Product Name: One Light Wall Sconce UPC: 088675450450 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 13.25
Extension: 3.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Chrome
Weight: 2.6
Product Name: One Light Wall Sconce
UPC: 088675450450
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307990
Product Name LS-16023C/FRO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details