Capital Lighting, Inc. LS-22120PS/WHT Lamps-Table Lamps 307985

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: CFL Qty: 1 Wattage: 23 Weight: 11 Product Name: One Light Table Lamp UPC: 088675455011 Category: Table Lamp Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: CFL Qty: 1 Wattage: 23 Weight: 11 Product Name: One Light Table Lamp UPC: 088675455011 Category: Table Lamp Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
LS-22120PS/WHT Lamps-Table Lamps - 307985 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22120PS/WHT Lamps-Table Lamps
307985
LS-22120PS/WHT Lamps-Table Lamps 307985
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.50 Bulb Type: CFL Qty: 1 Wattage: 23 Weight: 11 Product Name: One Light Table Lamp UPC: 088675455011 Category: Table Lamp Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Weight: 11
Product Name: One Light Table Lamp
UPC: 088675455011
Category: Table Lamp
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307985
Product Name LS-22120PS/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details