Capital Lighting, Inc. LS-22030C/FRO Lamps-Table Lamps 307984

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675453406 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675453406 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-22030C/FRO Lamps-Table Lamps - 307984 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22030C/FRO Lamps-Table Lamps
307984
LS-22030C/FRO Lamps-Table Lamps 307984
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675453406 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675453406
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307984
Product Name LS-22030C/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details