Capital Lighting, Inc. LS-16953PS/FRO Bathroom Fixtures-Three Lights 307977

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 7.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Steel Weight: 10.6 Product Name: Three Light Wall Sconce UPC: 088675448495 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 7.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Steel Weight: 10.6 Product Name: Three Light Wall Sconce UPC: 088675448495 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-16953PS/FRO Bathroom Fixtures-Three Lights - 307977 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16953PS/FRO Bathroom Fixtures-Three Lights
307977
LS-16953PS/FRO Bathroom Fixtures-Three Lights 307977
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 7.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Steel Weight: 10.6 Product Name: Three Light Wall Sconce UPC: 088675448495 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 7.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Polished Steel
Weight: 10.6
Product Name: Three Light Wall Sconce
UPC: 088675448495
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307977
Product Name LS-16953PS/FRO Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details