PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 15.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Steel
Product Name: Three Light Semi Flush Mount Ceiling Light
UPC: 088675451709
Glass: Frost
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 307970 |
| Product Name | LS-19422PS/FRO Semi-Flush Mts.-Bowl Style |
| Application | Residential |