Capital Lighting, Inc. LS-21452PS/FRO Lamps-Table Lamps 307968

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: Table Lamp UPC: 088675444053
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: Table Lamp UPC: 088675444053

Suppliers

Company
Product
Description
Supplier Links
LS-21452PS/FRO Lamps-Table Lamps - 307968 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21452PS/FRO Lamps-Table Lamps
307968
LS-21452PS/FRO Lamps-Table Lamps 307968
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: Table Lamp UPC: 088675444053

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: Table Lamp
UPC: 088675444053

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307968
Product Name LS-21452PS/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details