Capital Lighting, Inc. LS-21395PS/WHT Lamps-Table Lamps 307964

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: Table Lamp UPC: 088675443414
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: Table Lamp UPC: 088675443414

Suppliers

Company
Product
Description
Supplier Links
LS-21395PS/WHT Lamps-Table Lamps - 307964 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21395PS/WHT Lamps-Table Lamps
307964
LS-21395PS/WHT Lamps-Table Lamps 307964
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: Table Lamp UPC: 088675443414

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 22.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: Table Lamp
UPC: 088675443414

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307964
Product Name LS-21395PS/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details