Capital Lighting, Inc. LS-21413PS/FRO Lamps-Table Lamps 307963

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.50 Bulb Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Table Lamp UPC: 088675444282
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.50 Bulb Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Table Lamp UPC: 088675444282

Suppliers

Company
Product
Description
Supplier Links
LS-21413PS/FRO Lamps-Table Lamps - 307963 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21413PS/FRO Lamps-Table Lamps
307963
LS-21413PS/FRO Lamps-Table Lamps 307963
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.50 Bulb Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Table Lamp UPC: 088675444282

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 30.50
Bulb
Qty: 2
Wattage: 60
Finish: Polished Steel
Product Name: Table Lamp
UPC: 088675444282

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307963
Product Name LS-21413PS/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details