Capital Lighting, Inc. LS-21426BLK/WHT Lamps-Table Lamps 307961

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel and Black Product Name: Table Lamp UPC: 088675443766
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel and Black Product Name: Table Lamp UPC: 088675443766

Suppliers

Company
Product
Description
Supplier Links
LS-21426BLK/WHT Lamps-Table Lamps - 307961 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21426BLK/WHT Lamps-Table Lamps
307961
LS-21426BLK/WHT Lamps-Table Lamps 307961
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel and Black Product Name: Table Lamp UPC: 088675443766

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Steel and Black
Product Name: Table Lamp
UPC: 088675443766

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307961
Product Name LS-21426BLK/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details