Capital Lighting, Inc. LS-21912PS/BLK Lamps-Desk/Piano Lamps 307957

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Table Gooseneck Desk Lamp UPC: 088675452959
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Table Gooseneck Desk Lamp UPC: 088675452959

Suppliers

Company
Product
Description
Supplier Links
LS-21912PS/BLK Lamps-Desk/Piano Lamps - 307957 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21912PS/BLK Lamps-Desk/Piano Lamps
307957
LS-21912PS/BLK Lamps-Desk/Piano Lamps 307957
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Table Gooseneck Desk Lamp UPC: 088675452959

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 15.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Polished Steel
Product Name: One Light Table Gooseneck Desk Lamp
UPC: 088675452959

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307957
Product Name LS-21912PS/BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details