Capital Lighting, Inc. LS-21912PS/SILV Lamps-Desk/Piano Lamps 307954

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Table Gooseneck Desk Lamp UPC: 088675452966
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Table Gooseneck Desk Lamp UPC: 088675452966

Suppliers

Company
Product
Description
Supplier Links
LS-21912PS/SILV Lamps-Desk/Piano Lamps - 307954 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21912PS/SILV Lamps-Desk/Piano Lamps
307954
LS-21912PS/SILV Lamps-Desk/Piano Lamps 307954
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Table Gooseneck Desk Lamp UPC: 088675452966

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 15.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Polished Steel
Product Name: One Light Table Gooseneck Desk Lamp
UPC: 088675452966

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307954
Product Name LS-21912PS/SILV Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details