Capital Lighting, Inc. LS-19899C/FRO Mid. Chandeliers-Glass Up 307949

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 144.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Up Lighting One Tier Chandelier UPC: 088675450030 Glass: Frost Canopy: 5.5
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 144.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Up Lighting One Tier Chandelier UPC: 088675450030 Glass: Frost Canopy: 5.5

Suppliers

Company
Product
Description
Supplier Links
LS-19899C/FRO Mid. Chandeliers-Glass Up - 307949 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19899C/FRO Mid. Chandeliers-Glass Up
307949
LS-19899C/FRO Mid. Chandeliers-Glass Up 307949
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 144.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Chrome Product Name: Five Light Up Lighting One Tier Chandelier UPC: 088675450030 Glass: Frost Canopy: 5.5

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 144.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Chrome
Product Name: Five Light Up Lighting One Tier Chandelier
UPC: 088675450030
Glass: Frost
Canopy: 5.5

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307949
Product Name LS-19899C/FRO Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details