Capital Lighting, Inc. LS-21353L/BLU Lamps-Table Lamps 307948

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Light Blue Product Name: Table Lamp UPC: 088675442998
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Light Blue Product Name: Table Lamp UPC: 088675442998

Suppliers

Company
Product
Description
Supplier Links
LS-21353L/BLU Lamps-Table Lamps - 307948 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21353L/BLU Lamps-Table Lamps
307948
LS-21353L/BLU Lamps-Table Lamps 307948
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Light Blue Product Name: Table Lamp UPC: 088675442998

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 25.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Light Blue
Product Name: Table Lamp
UPC: 088675442998

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307948
Product Name LS-21353L/BLU Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details