Capital Lighting, Inc. LS-19941SS/FRO Mini Pendants-Cable 307947

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 115.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Stainless Steel Weight: 3.4 Product Name: One Light Mini Pendant UPC: 088675435808 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 115.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Stainless Steel Weight: 3.4 Product Name: One Light Mini Pendant UPC: 088675435808 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19941SS/FRO Mini Pendants-Cable - 307947 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19941SS/FRO Mini Pendants-Cable
307947
LS-19941SS/FRO Mini Pendants-Cable 307947
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 115.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Stainless Steel Weight: 3.4 Product Name: One Light Mini Pendant UPC: 088675435808 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 115.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Stainless Steel
Weight: 3.4
Product Name: One Light Mini Pendant
UPC: 088675435808
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307947
Product Name LS-19941SS/FRO Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details