Capital Lighting, Inc. LS-19943SS/FRO Mini Chandeliers-Glass Shade 307944

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 58.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Stainless Steel Weight: 11.5 Product Name: Three Light Ceiling Lamp UPC: 088675435815 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 58.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Stainless Steel Weight: 11.5 Product Name: Three Light Ceiling Lamp UPC: 088675435815 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19943SS/FRO Mini Chandeliers-Glass Shade - 307944 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19943SS/FRO Mini Chandeliers-Glass Shade
307944
LS-19943SS/FRO Mini Chandeliers-Glass Shade 307944
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 58.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Stainless Steel Weight: 11.5 Product Name: Three Light Ceiling Lamp UPC: 088675435815 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 58.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Stainless Steel
Weight: 11.5
Product Name: Three Light Ceiling Lamp
UPC: 088675435815
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307944
Product Name LS-19943SS/FRO Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details