Capital Lighting, Inc. LS-21468PS/FRO Lamps-Table Lamps 307937

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.75 Bulb Type: G Medium Base Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Table Lamp UPC: 088675444213
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.75 Bulb Type: G Medium Base Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Table Lamp UPC: 088675444213

Suppliers

Company
Product
Description
Supplier Links
LS-21468PS/FRO Lamps-Table Lamps - 307937 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21468PS/FRO Lamps-Table Lamps
307937
LS-21468PS/FRO Lamps-Table Lamps 307937
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.75 Bulb Type: G Medium Base Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Table Lamp UPC: 088675444213

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 25.75
Bulb
Type: G Medium Base
Qty: 2
Wattage: 60
Finish: Polished Steel
Product Name: Table Lamp
UPC: 088675444213

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307937
Product Name LS-21468PS/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details