Capital Lighting, Inc. LS-21500L/GRN Lamps-Table Lamps 307935

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.00 Bulb Qty: 1 Wattage: 23 Finish: Polished Steel and Green Product Name: Table Lamp UPC: 088675444916
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.00 Bulb Qty: 1 Wattage: 23 Finish: Polished Steel and Green Product Name: Table Lamp UPC: 088675444916

Suppliers

Company
Product
Description
Supplier Links
LS-21500L/GRN Lamps-Table Lamps - 307935 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21500L/GRN Lamps-Table Lamps
307935
LS-21500L/GRN Lamps-Table Lamps 307935
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.00 Bulb Qty: 1 Wattage: 23 Finish: Polished Steel and Green Product Name: Table Lamp UPC: 088675444916

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 37.00
Bulb
Qty: 1
Wattage: 23
Finish: Polished Steel and Green
Product Name: Table Lamp
UPC: 088675444916

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307935
Product Name LS-21500L/GRN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details