Capital Lighting, Inc. LS-2149PS/L/GRN Lamps-Table Lamps 307932

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.00 Bulb Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: Table Lamp UPC: 088675419792
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.00 Bulb Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: Table Lamp UPC: 088675419792

Suppliers

Company
Product
Description
Supplier Links
LS-2149PS/L/GRN Lamps-Table Lamps - 307932 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2149PS/L/GRN Lamps-Table Lamps
307932
LS-2149PS/L/GRN Lamps-Table Lamps 307932
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.00 Bulb Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: Table Lamp UPC: 088675419792

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 19.00
Bulb
Qty: 1
Wattage: 35
Finish: Polished Steel
Product Name: Table Lamp
UPC: 088675419792

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307932
Product Name LS-2149PS/L/GRN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details