Capital Lighting, Inc. LS-21484PS/WHT Lamps-Table Lamps 307931

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 23.25 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Polished Steel Product Name: Table Lamp UPC: 088675444749
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 23.25 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Polished Steel Product Name: Table Lamp UPC: 088675444749

Suppliers

Company
Product
Description
Supplier Links
LS-21484PS/WHT Lamps-Table Lamps - 307931 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21484PS/WHT Lamps-Table Lamps
307931
LS-21484PS/WHT Lamps-Table Lamps 307931
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 23.25 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Polished Steel Product Name: Table Lamp UPC: 088675444749

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 23.25
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Polished Steel
Product Name: Table Lamp
UPC: 088675444749

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307931
Product Name LS-21484PS/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details