Capital Lighting, Inc. LS-21860L/BLU Lamps-Table Lamps 307928

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: CFL Qty: 1 Wattage: 11 Finish: Light Blue Product Name: One Light Table Lamp UPC: 088675451037
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: CFL Qty: 1 Wattage: 11 Finish: Light Blue Product Name: One Light Table Lamp UPC: 088675451037

Suppliers

Company
Product
Description
Supplier Links
LS-21860L/BLU Lamps-Table Lamps - 307928 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21860L/BLU Lamps-Table Lamps
307928
LS-21860L/BLU Lamps-Table Lamps 307928
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: CFL Qty: 1 Wattage: 11 Finish: Light Blue Product Name: One Light Table Lamp UPC: 088675451037

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.50
Bulb
Type: CFL
Qty: 1
Wattage: 11
Finish: Light Blue
Product Name: One Light Table Lamp
UPC: 088675451037

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 307928
Product Name LS-21860L/BLU Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details